NTE977 Power Management ICs - PMIC by NTE Electronics

LINEAR VOLTAGE REGULATOR, 5V, TO-92

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.05
9
in stock
Buy Now

Specifications

Fixed Output Voltage Nom. 5V
Input Voltage Min 10V
Input Voltage Max 30V
Output Current 100mA
RoHS Compliant Yes

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
Linear Voltage Regulator, 5V, To-92 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE977?

Additional datasheets, footprints and schematics for NTE977 are listed on our Part Details page. You can also find images and similar parts to NTE977 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE977 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE977 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE977 fall under?

The NTE977 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NTE977 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE977 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE977 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NTE977 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE977.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE977 often in real-time on the comparison pages.

What if I can't find stock of NTE977?

You can fill out our help required form which you can use to request a quote for NTE977 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay