Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fixed Output Voltage Nom. | -24V |
---|---|
Input Voltage Min | -40V |
Input Voltage Max | -33V |
Output Current | 1A |
Output Type | Fixed |
RoHS Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Voltage Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE971?
Additional datasheets, footprints and schematics for NTE971 are listed on our Part Details page. You can also find images and similar parts to NTE971 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE971 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE971 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE971 fall under?
The NTE971 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NTE971 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE971 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE971 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE971 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE971.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE971 often in real-time on the comparison pages.
What if I can't find stock of NTE971?
You can fill out our help required form which you can use to request a quote for NTE971 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.