Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$1.28
|
58
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 15V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Product Range | - |
Output Current | 1A |
MSL | - |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTE968?
Additional datasheets, footprints and schematics for NTE968 are listed on our Part Details page. You can also find images and similar parts to NTE968 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE968 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE968 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE968 fall under?
The NTE968 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NTE968 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE968 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE968 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE968 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for NTE968.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE968 often in real-time on the comparison pages.
What if I can't find stock of NTE968?
You can fill out our help required form which you can use to request a quote for NTE968 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.