Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fixed Output Voltage Nom. | 12V |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Output Current | 1A |
RoHS Compliant | Yes |
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, TO-220,VO 12V, Regline 13mV | NTE Electronics Inc. NTE966 | RS Americas |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTE966?
Additional datasheets, footprints and schematics for NTE966 are listed on our Part Details page. You can also find images and similar parts to NTE966 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE966 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE966 fall under?
The NTE966 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NTE966 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE966 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE966 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE966 have stock available?
Authorised distributors including RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for NTE966.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE966 often in real-time on the comparison pages.
What if I can't find stock of NTE966?
You can fill out our help required form which you can use to request a quote for NTE966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.