Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.36
|
14
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 5V |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Output Current | 1A |
Output Type | Fixed |
RoHS Compliant | Yes |
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, TO-220,VO 5V, Regline 7mV | NTE Electronics Inc. NTE960 | RS Americas |
Where can I find additional details, specifications and documents for a NTE960?
Additional datasheets, footprints and schematics for NTE960 are listed on our Part Details page. You can also find images and similar parts to NTE960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE960 fall under?
The NTE960 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NTE960 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE960 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE960 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE960 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for NTE960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE960 often in real-time on the comparison pages.
What if I can't find stock of NTE960?
You can fill out our help required form which you can use to request a quote for NTE960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.