Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$1.02
|
27
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 18V |
---|---|
Input Voltage Min | 27V |
Input Voltage Max | 35V |
Output Current | 1A |
RoHS Compliant | No |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTE958?
Additional datasheets, footprints and schematics for NTE958 are listed on our Part Details page. You can also find images and similar parts to NTE958 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE958 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE958 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE958 fall under?
The NTE958 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NTE958 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE958 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE958 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE958 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for NTE958.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE958 often in real-time on the comparison pages.
What if I can't find stock of NTE958?
You can fill out our help required form which you can use to request a quote for NTE958 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.