NTE1973 Power Management ICs - PMIC by NTE Electronics

NEGATIVE VOLTAGE REGULATOR -15V TO-220-3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.56

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.56
19
in stock
Buy Now

Specifications

Fixed Output Voltage Nom. -15V
Input Voltage Min -35V
Input Voltage Max -23V
Output Current 1A
RoHS Compliant Yes

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
Negative Voltage Regulator -15V To-220-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE1973?

Additional datasheets, footprints and schematics for NTE1973 are listed on our Part Details page. You can also find images and similar parts to NTE1973 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE1973 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1973 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE1973 fall under?

The NTE1973 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NTE1973 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1973 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE1973 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NTE1973 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE1973.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE1973 often in real-time on the comparison pages.

What if I can't find stock of NTE1973?

You can fill out our help required form which you can use to request a quote for NTE1973 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay