Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$2.35
|
28
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 9V |
---|---|
Input Voltage Min | 15V |
Input Voltage Max | 35V |
Output Current | 1A |
RoHS Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTE1966?
Additional datasheets, footprints and schematics for NTE1966 are listed on our Part Details page. You can also find images and similar parts to NTE1966 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE1966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1966 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE1966 fall under?
The NTE1966 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NTE1966 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1966 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE1966 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE1966 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for NTE1966.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE1966 often in real-time on the comparison pages.
What if I can't find stock of NTE1966?
You can fill out our help required form which you can use to request a quote for NTE1966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.