Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fixed Output Voltage Nom. | 6V |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 35V |
Output Current | 1A |
Output Type | Fixed |
RoHS Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
VOLTAGE REGULATOR POSITIVE 6V IO=1A TO-220 FULL PACK CASE | NTE Electronics Inc. NTE1962 | RS Americas |
Linear Voltage Regulator 6V To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE1962?
Additional datasheets, footprints and schematics for NTE1962 are listed on our Part Details page. You can also find images and similar parts to NTE1962 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE1962 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1962 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE1962 fall under?
The NTE1962 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to NTE1962 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1962 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE1962 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE1962 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for NTE1962.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE1962 often in real-time on the comparison pages.
What if I can't find stock of NTE1962?
You can fill out our help required form which you can use to request a quote for NTE1962 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.