NTE1936 Power Management ICs - PMIC by NTE Electronics

LINEAR VOLTAGE REGULATOR, 12V, TO-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.21

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.21
11
in stock
Buy Now

Specifications

Fixed Output Voltage Nom. 12V
Input Voltage Min 15V
Input Voltage Max 35V
Output Current 2A
Output Type Fixed

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
Linear Voltage Regulator, 12V, To-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE1936?

Additional datasheets, footprints and schematics for NTE1936 are listed on our Part Details page. You can also find images and similar parts to NTE1936 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE1936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1936 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE1936 fall under?

The NTE1936 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NTE1936 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1936 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE1936 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTE1936 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE1936.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE1936 often in real-time on the comparison pages.

What if I can't find stock of NTE1936?

You can fill out our help required form which you can use to request a quote for NTE1936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay