NTE1911 Power Management ICs - PMIC by NTE Electronics

NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO -37V, TO3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.78

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$10.78
5
in stock
Buy Now

Specifications

Adjustable Output Voltage Min -1.2V
Adjustable Output Voltage Max -37V
Output Current 1.5A
RoHS Compliant No

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
Negative Adjustable Regulator, -1.2V To -37V, To3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTE1911?

Additional datasheets, footprints and schematics for NTE1911 are listed on our Part Details page. You can also find images and similar parts to NTE1911 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTE1911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1911 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTE1911 fall under?

The NTE1911 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to NTE1911 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1911 you can contact the distributor directly for product support, shipping queries etc.

Is the NTE1911 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTE1911 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE1911.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTE1911 often in real-time on the comparison pages.

What if I can't find stock of NTE1911?

You can fill out our help required form which you can use to request a quote for NTE1911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay