Status: | Active |
---|---|
Series: | NSR0320 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
19,500
in stock
|
Buy Now | |
element14
from US$0.18
|
16,555
in stock
|
Buy Now | |
Farnell
from US$0.17
|
16,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,245
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage − 0.24 Volts (Typ) @ IF = 10 mAdc |
High Current Capability |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Applications |
---|
Cellular Phones |
Description | NSR0320 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 23 |
VF Max (V) | 0.27 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 5 |
trr Max (ns) | - |
Cj Max (pF) | 35 |
Package Type | SOD-323 |
NSVR0320MW2T1G, SMALL SIG SCHOTTKY | RS |
SCHOTTKY DIODE, 20V, SOD-323 | element14 |
Schottky Barrier Diode, Low Forward Voltage, 1.0 A, 20 V/Reel |Onsemi NSVR0320MW2T1G | Newark Electronics |
NSVR Series 20 V Surface Mount Schottky Barrier Diodes - SOD-323 | Future Electronics |
Diode Schottky 20V 1A 2-Pin SOD-323 T/R | Avnet America |
ON Semi NSVR0320MW2T1G, SMT Schottky Diode, 23V 1A, 2-Pin SOD-323 | ON Semiconductor NSVR0320MW2T1G | RS Americas |
Where can I find additional details, specifications and documents for a NSVR0320MW2T1G?
Additional datasheets, footprints and schematics for NSVR0320MW2T1G are listed on our Part Details page. You can also find images and similar parts to NSVR0320MW2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVR0320MW2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVR0320MW2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVR0320MW2T1G fall under?
The NSVR0320MW2T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVR0320MW2T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVR0320MW2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVR0320MW2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVR0320MW2T1G have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for NSVR0320MW2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVR0320MW2T1G often in real-time on the comparison pages.
What if I can't find stock of NSVR0320MW2T1G?
You can fill out our help required form which you can use to request a quote for NSVR0320MW2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.