Status: | Active |
---|---|
Series: | BAT54H |
RoHS: | Compliant |
Prices starting from US$0.0229
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
14,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
1,242,000
in stock
|
Buy Now | |
Avnet America
from US$0.0229
|
1,242,000
in stock
|
Buy Now | |
element14
from US$0.09
|
14,610
in stock
|
Buy Now | |
Future Electronics
from US$0.0237
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,317,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage - 0.35 Volts (Typ) @ IF = 10 mAdc |
Device Marking: JV |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | BAT54H |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOD-323 |
Ss Schottky Diode Sod323 Rohs Compliant: Yes |Onsemi NSVBAT54HT1G | Newark Electronics |
Diode Schottky 30V 0.2A 2-Pin SOD-323 T/R | Avnet America |
MISCELLANEOUS MOSFETS | Farnell |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-323 | element14 |
BAT54H Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
ON Semi NSVBAT54HT1G, SMT Schottky Switching Diode,30V 200mA,5ns,2-Pin SOD-323 | ON Semiconductor NSVBAT54HT1G | RS Americas |
Where can I find additional details, specifications and documents for a NSVBAT54HT1G?
Additional datasheets, footprints and schematics for NSVBAT54HT1G are listed on our Part Details page. You can also find images and similar parts to NSVBAT54HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVBAT54HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVBAT54HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVBAT54HT1G fall under?
The NSVBAT54HT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSVBAT54HT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVBAT54HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVBAT54HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVBAT54HT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, element14 and Future Electronics have stock available or on a lead time for NSVBAT54HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVBAT54HT1G often in real-time on the comparison pages.
What if I can't find stock of NSVBAT54HT1G?
You can fill out our help required form which you can use to request a quote for NSVBAT54HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.