Status: | Active |
---|---|
Series: | NSR20F30NX |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
250
in stock
|
Buy Now | |
element14
from US$0.19
|
34,435
in stock
|
Buy Now | |
Farnell
from US$0.19
|
34,435
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
4,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,362
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
201
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Forward Voltage Drop (VF) |
Low Reverse Current (IR) |
High ESD Ratings: HMB(3B), MM(C) |
2.0 A of continuous forward current |
Benefits |
---|
Longer battery life |
Applications |
---|
LCD and Keypad Backlighting |
Reverse Voltage and Current Protection |
Consumer/Portable Products |
End Products |
---|
Buck and Boost dc-dc converters |
GPS Systems |
Notebooks PCs & PDAs |
Description | NSR20F30NX, DSN2 0603 Schottky Diode 30 V 2A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.48 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 28 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DSN-2 |
DIODE, SCHOTTKY, 2A, 30V, 0603 | element14 |
NSR20F30NXT5G Series 30 V 2 A Surface Mount Schottky Barrier Diode - DSN2 | Future Electronics |
onsemi Schottky Diode, 2A, 30V, DSN2 | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
0603 FC SCHOTTKY DIODES | RS |
Small Signal Schottky Diode, Single, 30 V, 2 A, 480 Mv, 28 A, 150 C Rohs Compliant: Yes |Onsemi NSR20F30NXT5G | Newark Electronics |
Diode Schottky 30V 2A 2-Pin DSN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSR20F30NXT5G?
Additional datasheets, footprints and schematics for NSR20F30NXT5G are listed on our Part Details page. You can also find images and similar parts to NSR20F30NXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR20F30NXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR20F30NXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR20F30NXT5G fall under?
The NSR20F30NXT5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR20F30NXT5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR20F30NXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR20F30NXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR20F30NXT5G have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for NSR20F30NXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR20F30NXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR20F30NXT5G?
You can fill out our help required form which you can use to request a quote for NSR20F30NXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.