Status: | Active |
---|---|
Series: | NSR1020MW2 |
RoHS: | Compliant |
Prices starting from US$0.0295
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
1,950
in stock
|
Buy Now | |
Avnet America
from US$0.0305
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0295
|
39,000
in stock
|
Buy Now | |
element14
from US$0.10
|
35,703
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
35,468
in stock
|
Buy Now | |
Farnell
from US$0.10
|
35,468
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,188
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0319
|
-
|
Buy Now |
Low Forward Voltage - 0.24 Volts (Typ) @ IF = 10 mAdc |
High Current Capability |
ESD Rating Human Body Model: CLASS 3B - Machine Model: C |
Pb-Free Package |
Applications |
---|
Ideally suited for application as a blocking diode in charging applications or as part of discrete buck converter or discrete boost converter. |
Description | NSR1020MW2 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.44 |
IRM Max (µA) | 40 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 5 |
trr Max (ns) | - |
Cj Max (pF) | 29 |
Package Type | SOD-323 |
Diode Schottky 30V 1A 2-Pin SOD-323 T/R | Avnet America |
NSR1020MW2T1G Series 20 V 40 uA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
DIODE, SCHOTTKY, SOD-323 | element14 |
Small Signal Schottky Diode, Single, 20 V, 1 A, 440 Mv, 5 A, 125 C Rohs Compliant: Yes |Onsemi NSR1020MW2T1G | Newark Electronics |
onsemi Schottky Diode, 1A, 30V, SOD-323 | Distrelec |
Schottky Diode 30V 1A SOD-323 | RS |
Where can I find additional details, specifications and documents for a NSR1020MW2T1G?
Additional datasheets, footprints and schematics for NSR1020MW2T1G are listed on our Part Details page. You can also find images and similar parts to NSR1020MW2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR1020MW2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR1020MW2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR1020MW2T1G fall under?
The NSR1020MW2T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR1020MW2T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR1020MW2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR1020MW2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR1020MW2T1G have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for NSR1020MW2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR1020MW2T1G often in real-time on the comparison pages.
What if I can't find stock of NSR1020MW2T1G?
You can fill out our help required form which you can use to request a quote for NSR1020MW2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.