Status: | Active |
---|---|
Series: | NSR02100 |
RoHS: | Compliant |
Prices starting from US$0.0372
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0384
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0372
|
6,000
in stock
|
Buy Now | |
element14
from US$0.0463
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,830
in stock
|
Buy Now | |
EBV Elektronik
-
|
51,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0390
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast Switching Speed |
Low Leakage Current |
Low Forward Voltage |
Low Capacitance |
Devices are Pb Free, Halogen Free and RoHS Compliant |
Applications |
---|
Buck and Boost dc-dc Converters |
Clamping and Protection |
Tablets |
End Products |
---|
Reverse Voltage and Current Protection |
Smartphones |
Wearable Devices |
Description | NSR02100, 100V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.45 |
IRM Max (µA) | 0.05 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 2 |
trr Max (ns) | - |
Cj Max (pF) | 10 |
Package Type | SOD-323 |
schottky barrier diodes sod-323 | Future Electronics |
Schottky Diode 100V 200mA SOD-323-2 | RS |
Ss Sod323 Shky Dio 100V Tr/ Reel |Onsemi NSR02100HT1G | Newark Electronics |
Diode Schottky 100V 200mA 2-Pin SOD-323 T/R | Avnet America |
DIODE, SCHOTTKY, SINGLE, 100V, SOD-323 | element14 |
onsemi Schottky Diode, 200mA, 100V, SOD-323 | Distrelec |
Diode, schottky barrier, 100V, 200mA, SOD-323-2, SMD, fast switching speed | ON Semiconductor NSR02100HT1G | RS Americas |
Where can I find additional details, specifications and documents for a NSR02100HT1G?
Additional datasheets, footprints and schematics for NSR02100HT1G are listed on our Part Details page. You can also find images and similar parts to NSR02100HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR02100HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR02100HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR02100HT1G fall under?
The NSR02100HT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR02100HT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR02100HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR02100HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR02100HT1G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NSR02100HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR02100HT1G often in real-time on the comparison pages.
What if I can't find stock of NSR02100HT1G?
You can fill out our help required form which you can use to request a quote for NSR02100HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.