Status: | Unknown |
---|---|
Series: | NFZ03SG series |
RoHS: | Unknown |
Ferrite Case Style | 0201 [0603 Metric] |
---|---|
Impedance @ 100MHz | - |
DC Current Rating | 275mA |
Product Range | NFZ03SG series |
DC Resistance Max | 0.73ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Ferrite Bead, 0.275A, 0201 | Newark Electronics |
Ferrite Chip Bead 500 Ohm 270mA 0.56 Ohm 2-Pin 0201 Paper T/R | Avnet America |
FERRITE BEAD, 0.275A, 0201 | element14 |
Where can I find additional details, specifications and documents for a NFZ03SG501SN10D?
Additional datasheets, footprints and schematics for NFZ03SG501SN10D are listed on our Part Details page. You can also find images and similar parts to NFZ03SG501SN10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFZ03SG501SN10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFZ03SG501SN10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFZ03SG501SN10D fall under?
The NFZ03SG501SN10D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NFZ03SG501SN10D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFZ03SG501SN10D you can contact the distributor directly for product support, shipping queries etc.
Is the NFZ03SG501SN10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFZ03SG501SN10D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NFZ03SG501SN10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFZ03SG501SN10D often in real-time on the comparison pages.
What if I can't find stock of NFZ03SG501SN10D?
You can fill out our help required form which you can use to request a quote for NFZ03SG501SN10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.