Ferrite Beads

Parts from Ferrite Beads Category

Viewing page 1 of 96
1 to 20 of 1912 parts currently displaying
2506033007Y3 from Fair-Rite
Fair-Rite

FERRITE BEAD, 0.04OHM, 3A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:3A; Product Range:-; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-; Current Rating:3A RoHS Compliant: Yes

2773001112 from Fair-Rite
Fair-Rite

FERRITE BEAD, AXIAL LEADED; Ferrite Case Style:Axial Leaded; DC Current Rating:-; Product Range:-; DC Resistance Max:-; Impedance Tolerance:-; Automotive Qualification Standard:-; Ferrite Mounting:Through Hole; Impedance:61ohm RoHS Compliant: Yes

ILBB0603ER601V from Vishay
Vishay

FERRITE BEAD, 0.45OHM, 100mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:100mA; Product Range:ILBB-0603 Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

2512063017Y0 from Fair-Rite
Fair-Rite

FERRITE BEAD, 0.2OHM, 350mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; DC Current Rating:350mA; Product Range:-; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-; Impedance:300ohmRoHS Compliant: Yes

2508056017Y2 from Fair-Rite
Fair-Rite

FERRITE BEAD, 0.1OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; DC Current Rating:2A; Product Range:-; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-; External Diameter:0.9mm RoHS Compliant: Yes

FBMH1608HL221-T from Taiyo Yuden
Taiyo Yuden

FERRITE BEAD, 0.17OHM, 700mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:700mA; Product Range:FB Series; DC Resistance Max:0.17ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

MMZ1608A152ETA00 from Tdk

FERRITE BEAD, 1.5 KOHM, 300mA, 0603; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:300mA; Product Range:-; DC Resistance Max:1ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; Ferrite Mounting:SMD RoHS Compliant: Yes

BKP0603HS121-T. from Taiyo Yuden
Taiyo Yuden

FERRITE BEAD, HI CURRENT LOW RDC, 0201, 120 OHMS25 ROHS COMPLIANT: YES

BKP1005EM221-T. from Taiyo Yuden
Taiyo Yuden

FERRITE BEAD, HI CURRENT LOW RDC, 0402,220 OHMS25% ROHS COMPLIANT: YES

BKP1005EM331-T. from Taiyo Yuden
Taiyo Yuden

FERRITE BEAD, HI CURRENT LOW RDC, 0402, 330 OHMS25 ROHS COMPLIANT: YES

FBMJ1608HS220NTR. from Taiyo Yuden
Taiyo Yuden

FERRITE BEAD, 22 OHM, 7.5A, 0603; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:7.5A; Product Range:FBMJ Series; DC Resistance Max:0.004ohm; Impedance Tolerance:± 30%; Automotive Qualification Standard:- RoHS Compliant: Yes

FBMJ1608HS280NTR. from Taiyo Yuden
Taiyo Yuden

Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:6A; Product Range:FB Series; DC Resistance Max:0.006ohm; Impedance Tolerance:± 30%; Automotive Qualification Standard:- RoHS Compliant: Yes

FBMH3216HM221NT. from Taiyo Yuden
Taiyo Yuden

FERRITE BEAD, HIGH CURRENT CHIP, 1206, 220 OHMS 30 ROHS COMPLIANT: YES

ILHB1812ER601V. from Vishay

FERRITE BEAD, 600 OHM, 3A, 1812; Ferrite Case Style:1812 [4532 Metric]; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

ILHB0805ER600V. from Vishay

FERRITE BEAD, 60 OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; DC Current Rating:3A; Product Range:ILHB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

2506036017Y0 from Fair-Rite
Fair-Rite

FERRITE BEAD, 0.35OHM, 400mA, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; DC Current Rating:400mA; Product Range:-; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:- RoHS Compliant: Yes

7427920 from Wurth Elektronik
Wurth Elektronik

FERRITE BEAD, 11R, 0.6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:11ohm; DC Current Rating:600mA; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

74279201 from Wurth Elektronik
Wurth Elektronik

FERRITE BEAD, 32R, 0.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:32ohm; DC Current Rating:500mA; Product Range:WE-CBF Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

742792011 from Wurth Elektronik
Wurth Elektronik

FERRITE BEAD, 10R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:10ohm; DC Current Rating:3A; Product Range:WE-CBF Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

742792012 from Wurth Elektronik
Wurth Elektronik

FERRITE BEAD, 33R, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:33ohm; DC Current Rating:4A; Product Range:WE-CBF Series; DC Resistance Max:0.008ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

See more parts featured in this category or return to Ferrites & Ferrite Assortments
Viewing page 1 of 96
1 to 20 of 1912 parts currently displaying