Status: | Active |
---|---|
Series: | NCV8165 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.38
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
3,777
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,239
in stock
|
Buy Now | |
element14
from US$0.39
|
2,239
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,239
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra High PSRR 85dB at 1 kHz, 63dB at 100 kHz |
Ultra Low Output Noise 8.5 µVRMS |
Ultra Low Quiescent current 12 µA |
Operating Input Voltage Range 1.9V to 5.5V |
Very Low Dropout 200mV at 500mA |
Benefits |
---|
Excellent for power sensitive device like Wi-Fi module |
Very well suited for noise sensitive application |
Improved efficiency during light load conditions |
Suitable for battery powered device |
Low power dissipation at full load |
Applications |
---|
A/D and D/A Converters Power supply |
Battery Powered Equipment |
RF Modules |
LP5907 or LP5912 Upgrade |
Infotainment, Body Controls, & Navigation |
Building & Factory Automation, Smart Meters, and General Industrial |
End Products |
---|
Audio codec |
Camera module |
WiGig Power Supply |
Automotive Equipment Point of Load Regulation |
Telematics, Instrument Clusters, General Purpose Automotive |
Description | NCV8165, 3V3 AD |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.5 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.19 |
Iq Typ (mA) | 0.012 |
PSRR (dB) | 85 |
Noise (µVrms) | 8.5 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | DFNW-8 |
LDO Regulator Pos 3.3V 500mA 8-Pin XDFN T/R | Avnet Asia |
Ldo, Fixed, 3.3V, 0.5A, Xdfn | Newark Electronics |
LDO, FIXED, 3.3V, 0.5A, XDFN | element14 |
ON Semiconductor, NCV8165ML330TCG | RS |
500 mA, Ultra-Low Noise,and High PSRR LDO,Regulator for RF and Analog Circuits | Future Electronics |
Where can I find additional details, specifications and documents for a NCV8165ML330TCG?
Additional datasheets, footprints and schematics for NCV8165ML330TCG are listed on our Part Details page. You can also find images and similar parts to NCV8165ML330TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8165ML330TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8165ML330TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8165ML330TCG fall under?
The NCV8165ML330TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8165ML330TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8165ML330TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8165ML330TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8165ML330TCG have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCV8165ML330TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8165ML330TCG often in real-time on the comparison pages.
What if I can't find stock of NCV8165ML330TCG?
You can fill out our help required form which you can use to request a quote for NCV8165ML330TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.