Status: | Active |
---|---|
Series: | NCV8163 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,805
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
12,000
in stock
|
Buy Now | |
element14
from US$0.28
|
2,300
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
962
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
35
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra Low Quiescent Current 12 uA |
Very Low Dropout 80mV@250mA |
Ultra High PSRR 92dB at 1 kHz |
Ultra High PSRR 60dB at 100 kHz |
Benefits |
---|
Improved efficiency during light load conditions |
Low power dissipation at full load |
Excellent for noise sensitive device like Image Sensors |
Excellent for noise sensitive device like Image Sensors |
Applications |
---|
Automotive |
Image Sensor |
End Products |
---|
ADAS |
Radar / Lidar |
Description | NCV8163, 3.3 V, Active Discharge, TSOP-5 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.25 |
VI Min (V) | 2.2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.105 |
Iq Typ (mA) | 0.012 |
PSRR (dB) | 92 |
Noise (µVrms) | 6.5 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | TSOP-5 / SOT-23-5 |
LDO Regulator Pos 3.3V 250mA 5-Pin TSOP T/R | Avnet America |
ON Semiconductor, NCV8163ASN330T1G | RS |
LDO, AEC-Q100, FIXED, 3.3V, 0.25A, TSOP5 | element14 |
Ldo 250 Ma Ad 3.3V, Ultra-Low Noise And High Psrr In Tsop-5/Reel |Onsemi NCV8163ASN330T1G | Newark Electronics |
250 mA, Ultra-Low Noise,and High PSRR LDO,Regulator for RF and Analog Circuits | Future Electronics |
Where can I find additional details, specifications and documents for a NCV8163ASN330T1G?
Additional datasheets, footprints and schematics for NCV8163ASN330T1G are listed on our Part Details page. You can also find images and similar parts to NCV8163ASN330T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8163ASN330T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8163ASN330T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8163ASN330T1G fall under?
The NCV8163ASN330T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8163ASN330T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8163ASN330T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8163ASN330T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8163ASN330T1G have stock available?
Authorised distributors including Avnet America, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for NCV8163ASN330T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8163ASN330T1G often in real-time on the comparison pages.
What if I can't find stock of NCV8163ASN330T1G?
You can fill out our help required form which you can use to request a quote for NCV8163ASN330T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.