Status: | Active |
---|---|
Series: | NCV8163 |
RoHS: | Compliant |
Ultra Low Quiescent Current 12 uA |
Very Low Dropout 80mV@250mA |
Ultra High PSRR 92dB at 1 kHz |
Ultra High PSRR 60dB at 100 kHz |
Benefits |
---|
Improved efficiency during light load conditions |
Low power dissipation at full load |
Excellent for noise sensitive device like Image Sensors |
Excellent for noise sensitive device like Image Sensors |
Applications |
---|
Automotive |
Image Sensor |
End Products |
---|
ADAS |
Radar / Lidar |
Description | NCV8163, 2.7 V, Active Discharge |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 2.7 |
IO Typ (A) | 0.25 |
VI Min (V) | 2.2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.095 |
Iq Typ (mA) | 0.012 |
PSRR (dB) | 92 |
Noise (µVrms) | 6.5 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | XDFN-4 |
Xdfn4 Ad 2.7V Ldo 250 Ma, Ultra-Low Noise And High Psrr/Reel |Onsemi NCV8163AMX270TBG | Newark Electronics |
LDO Voltage Regulator, Fixed, 2.2 V to 5.5 V, 1 Output, 95 mV Drop, 2.7 V, 250 mA, 4 Pins, XDFN-EP | Avnet America |
LDO, AEC-Q100, FIXED, 2.7V, 0.25A, XDFN4 | element14 |
Where can I find additional details, specifications and documents for a NCV8163AMX270TBG?
Additional datasheets, footprints and schematics for NCV8163AMX270TBG are listed on our Part Details page. You can also find images and similar parts to NCV8163AMX270TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8163AMX270TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8163AMX270TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8163AMX270TBG fall under?
The NCV8163AMX270TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8163AMX270TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8163AMX270TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8163AMX270TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8163AMX270TBG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for NCV8163AMX270TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8163AMX270TBG often in real-time on the comparison pages.
What if I can't find stock of NCV8163AMX270TBG?
You can fill out our help required form which you can use to request a quote for NCV8163AMX270TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.