Status: | Active |
---|---|
Series: | NCV8135 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now |
Ultra-Low Dropout of Typ. 53mV |
Guaranteed Output Current from 0mA to 500mA |
0.5% Typical Output Voltage Accuracy |
Wettable Flanks Package option available |
Very Low Bias Input Current of Typ. 35 µA |
Output Active Discharge option available |
Benefits |
---|
Allows to save power and operates with very low Vin-Vout voltage. |
Very good choice for high current applications |
Perfect fit for POL applications |
Allows Enhanced Optical Inspection. |
Applications |
---|
Automotive, Battery-Powered and Portable Equipment |
Automotive Camera Module |
End Products |
---|
Image Sensor Application |
Description | NCV8135, 0.4V Non-Active Discharge |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 0.4 |
IO Typ (A) | 0.5 |
VI Min (V) | 0.4 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.053 |
Iq Typ (mA) | 0.035 |
PSRR (dB) | 73 90 |
Noise (µVrms) | 28.7 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | WDFN-6 |
LDO VOLTAGE REGULATORS | Farnell |
ON SEMICONDUCTOR NCV8135BMT040TBG | Rapid Electronics |
500 Ma, Very Low Dropout Bias Rail Cmos Voltage Regulator/Reel Rohs Compliant: Yes |Onsemi NCV8135BMT040TBG | Newark Electronics |
500 mA, Very Low Dropout, Bias Rail CMOS Voltage Regulator | Future Electronics |
LDO Regulator Pos 400V 500mA 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV8135BMT040TBG?
Additional datasheets, footprints and schematics for NCV8135BMT040TBG are listed on our Part Details page. You can also find images and similar parts to NCV8135BMT040TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV8135BMT040TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV8135BMT040TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV8135BMT040TBG fall under?
The NCV8135BMT040TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV8135BMT040TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV8135BMT040TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV8135BMT040TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV8135BMT040TBG have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for NCV8135BMT040TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV8135BMT040TBG often in real-time on the comparison pages.
What if I can't find stock of NCV8135BMT040TBG?
You can fill out our help required form which you can use to request a quote for NCV8135BMT040TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.