Status: | Active |
---|---|
Series: | NCV551 |
RoHS: | Compliant |
Low quiescent current of 4.0 µA typical |
Maximum Operating Voltage of 12 V |
Low Output Voltage Option |
High Accuracy Output Voltage of 2.0% |
Industrial Temperature Range of –40° C to 85° C |
Applications |
---|
Battery Powered Instruments |
Communication Equipment |
Camcorders and Cameras |
End Products |
---|
Hand–Held Instruments |
Consumer |
Description | NCV551, Vout: 1.8 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.15 |
VI Min (V) | 1.7 |
VI Max (V) | 12 |
VDO Typ (V) | 0.13 |
Iq Typ (mA) | 0.004 |
Enable | Yes |
PowerGood | No |
Application | Automotive |
Package Type | TSOP-5 / SOT-23-5 |
Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant: Yes |Onsemi NCV551SN18T1G | Newark Electronics |
LDO, FIXED, AEC-Q100, 1.8V, 0.15A, TSOP5 | Farnell |
LDO Regulator Pos 1.8V 0.15A 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV551SN18T1G?
Additional datasheets, footprints and schematics for NCV551SN18T1G are listed on our Part Details page. You can also find images and similar parts to NCV551SN18T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV551SN18T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV551SN18T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV551SN18T1G fall under?
The NCV551SN18T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV551SN18T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV551SN18T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV551SN18T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV551SN18T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NCV551SN18T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV551SN18T1G often in real-time on the comparison pages.
What if I can't find stock of NCV551SN18T1G?
You can fill out our help required form which you can use to request a quote for NCV551SN18T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.