Status: | Unknown |
---|---|
Series: | 5V 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 400mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 400mA LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LDO VOLT REG, 0.4A, 5V, TO-263-5 | element14 |
Linear Voltage Regulator, Ldo, 400 Ma/Reel Rohs Compliant: Yes |Onsemi NCV4276BDS50R4G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCV4276BDS50R4G?
Additional datasheets, footprints and schematics for NCV4276BDS50R4G are listed on our Part Details page. You can also find images and similar parts to NCV4276BDS50R4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4276BDS50R4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4276BDS50R4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4276BDS50R4G fall under?
The NCV4276BDS50R4G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NCV4276BDS50R4G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4276BDS50R4G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4276BDS50R4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCV4276BDS50R4G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NCV4276BDS50R4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4276BDS50R4G often in real-time on the comparison pages.
What if I can't find stock of NCV4276BDS50R4G?
You can fill out our help required form which you can use to request a quote for NCV4276BDS50R4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.