Status: | Active |
---|---|
Series: | NCV4274C |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,500
in stock
|
Buy Now | |
element14
from US$0.71
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 V and 5.0 V, 2.0% Output Options |
Very Low Dropout Voltage |
Protections: +60 V Peak Transient Voltage -42V Reverse Voltage Short Circuit Thermal Overload |
AEC−Q100 Grade 1 Qualified and PPAP Capable |
Benefits |
---|
Tight regulation limits; design flexibility. |
Can operate during cranking at low input voltage. |
No external components required to enable protections required within any automotive applications. |
Meet automotive qualification standard. |
Applications |
---|
Engine Control Unit, Powertrain |
Automotive |
End Products |
---|
Body and Chassis |
Description | NCV4274C, 5.0V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.4 |
VI Min (V) | 5.5 |
VI Max (V) | 45 |
VDO Typ (V) | 0.25 |
Iq Typ (mA) | 0.125 |
PSRR (dB) | 60 |
Noise (µVrms) | - |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | DPAK-3 |
Ldo, Aec-Q100, Fixed, 5V, 0.4A, To-252-3 | Newark Electronics |
LDO, AEC-Q100, FIXED, 5V, 0.4A, TO-252-3 | element14 |
LDO Voltage Regulators 5.0V/400MA LDO | Future Electronics |
LDO Regulator Pos 5V 0.4A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCV4274CDT50RKG?
Additional datasheets, footprints and schematics for NCV4274CDT50RKG are listed on our Part Details page. You can also find images and similar parts to NCV4274CDT50RKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV4274CDT50RKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV4274CDT50RKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV4274CDT50RKG fall under?
The NCV4274CDT50RKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV4274CDT50RKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV4274CDT50RKG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV4274CDT50RKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV4274CDT50RKG have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for NCV4274CDT50RKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV4274CDT50RKG often in real-time on the comparison pages.
What if I can't find stock of NCV4274CDT50RKG?
You can fill out our help required form which you can use to request a quote for NCV4274CDT50RKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.