Status: | Active |
---|---|
Series: | NCV1117 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Farnell
from US$0.27
|
19,486
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
10,761
in stock
|
Buy Now | |
element14
from US$0.40
|
10,761
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
1.2 V Maximum Dropout Voltage at 800 mA Over Temperature |
Fixed Output Voltages of 1.5 V, 1.8 V, 2.0 V, 2.5 V, 2.85 V, 3.3 V, 5.0 V, and 12 V |
Adjustable Output Voltage Option |
No Minimum Load Requirement for Fixed Voltage Output Devices |
Reference/Output Voltage Trimmed to +/- 1.0% |
Current Limit, Safe Operating and Thermal Shutdown Protection |
Operation to 20 V Input |
Pb-Free Packages are Available |
Applications |
---|
Consumer and Industrial Equipment Point of Regulation |
Switching Power Supply Post Regulation |
Battery Chargers |
End Products |
---|
Active SCSI Termination for 2.85 V Version |
Hard Drive Controllers |
Automotive |
Description | NCV1117, Vout: 1.8 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 1 |
VI Min (V) | 2.4 |
VI Max (V) | 20 |
VDO Typ (V) | 1.07 |
Iq Typ (mA) | 4.2 |
PSRR (dB) | 70 |
Noise (µVrms) | 54 |
Enable | No |
PowerGood | No |
Application | Automotive |
Package Type | DPAK-3 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Fixed, 1.8V, 1A, To-252-3 | Newark Electronics |
LDO, FIXED, 1.8V, 1A, TO-252-3 | element14 |
LDO Regulator 1.8V 1% 1A DPAK | RS |
NCV1117 Series 1 A 1.8 V Fixed Output LDO Voltage Regulator - TO-252 | Future Electronics |
LDO Regulator Pos 1.8V 1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
NCV1117DT18T5G, LDO VoltageRegulator,2.2A,1.8V +/-1%,Maximum of 20 Vin,3-Pin DPAK | ON Semiconductor NCV1117DT18T5G | RS Americas |
Where can I find additional details, specifications and documents for a NCV1117DT18T5G?
Additional datasheets, footprints and schematics for NCV1117DT18T5G are listed on our Part Details page. You can also find images and similar parts to NCV1117DT18T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV1117DT18T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV1117DT18T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV1117DT18T5G fall under?
The NCV1117DT18T5G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCV1117DT18T5G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV1117DT18T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV1117DT18T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV1117DT18T5G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Future Electronics have stock available or on a lead time for NCV1117DT18T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV1117DT18T5G often in real-time on the comparison pages.
What if I can't find stock of NCV1117DT18T5G?
You can fill out our help required form which you can use to request a quote for NCV1117DT18T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.