Status: | Active |
---|---|
Series: | NCP786A |
RoHS: | Compliant |
10 mA Guaranteed Output Current |
Wide Input Voltage Range, DC: Up to 450 V, AC: 85 V to 260 V |
Ultra Low Quiescent Current: Typ. 10 µA (VOUT ≤ 15 V) |
±5% Accuracy Over Full Load, Line and Temperature Variations |
Thermal Shutdown and Current Limit Protection |
Ultra−high PSRR: 70 dB at 60 Hz, 90 dB at 100 kHz |
Benefits |
---|
Ideal for light load application |
Direct Convert from AC voltage to DC voltage |
Can minimize power consumption, High Power efficiency |
Stable operation @ full temperature range |
Can protection IC & Set from critical thermal explosion and damage |
Can generate noiseless clean output voltage |
Applications |
---|
Industrial Applications, Home Appliances |
Off−line Power Supplies |
End Products |
---|
Home Metering / Network Application |
Description | NCP786A, Adjustable, 10mA, DFN6 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.275 |
IO Typ (A) | 0.01 |
VI Min (V) | 55 |
VI Max (V) | 450 |
Iq Typ (mA) | 0.01 |
PSRR (dB) | 65 |
Noise (µVrms) | 150 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DFN-6 |
Linear Volt Reg, Adj, 1.275-15V, Dfn-6 Rohs Compliant: Yes |Onsemi NCP786AMNADJTBG | Newark Electronics |
LINEAR VOLT REG, ADJ, 1.275-15V, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a NCP786AMNADJTBG?
Additional datasheets, footprints and schematics for NCP786AMNADJTBG are listed on our Part Details page. You can also find images and similar parts to NCP786AMNADJTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP786AMNADJTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP786AMNADJTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP786AMNADJTBG fall under?
The NCP786AMNADJTBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP786AMNADJTBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP786AMNADJTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP786AMNADJTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP786AMNADJTBG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP786AMNADJTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP786AMNADJTBG often in real-time on the comparison pages.
What if I can't find stock of NCP786AMNADJTBG?
You can fill out our help required form which you can use to request a quote for NCP786AMNADJTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.