Status: | Active |
---|---|
Series: | NCP718 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,000
in stock
|
Buy Now | |
element14
from US$0.20
|
1,828
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,746
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,217
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra−Low Quiescent Current typ. 4 µA over Temperature |
Operating Input Voltage Range 2.5 V to 24 V |
Adjustable and Fixed Version Available |
High PSRR 60dB at 1kHz |
Noise typ. 36 µVRMS from 100 Hz to 100 kHz |
Stable with 1 µF output capacitor |
Soft−start to Reduce Inrush Current and Overshoots |
SOA Limiting for High Vin / High Iout – Static and Dynamic |
Benefits |
---|
Improved efficiency during light load conditions |
Wide operating range, suitable for industrial |
Possibility to create any output voltage in range 1.2V to 5V |
Excellent for power sensitive device |
Very well suited for noise sensitive application |
Good stability with common and cheap capacitors |
Smooth and controlled output voltage raise |
Reliable operation under various condition |
Applications |
---|
NCP718 can be used for powering MCU and other IC |
Industrial power supplies |
Wireless charges |
Communication system |
Wireless charges, routers |
Sensor systems |
End Products |
---|
Battery powered equipment |
Wireless routers |
Portable equipment |
Telecommunication : Zigbee, NB-IoT, Industrial : Smart Meter, Smart LED, Set-Top-Box, Medical : Equipment |
Wearable electronics |
Battery powered applications |
Description | NCP718, Fixed 5.0V, Non-Active Discharge, TSOT23-5 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.3 |
VI Min (V) | 2.5 |
VI Max (V) | 24 |
VDO Typ (V) | 0.24 |
Iq Typ (mA) | 0.004 |
PSRR (dB) | 60 |
Noise (µVrms) | 150 |
Enable | Yes |
PowerGood | No |
Package Type | TSOT-23-5 |
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C | element14 |
300 Ma Low Iq, Wide Input Voltage Ldo - Tsop5 5V0 Hz/Reel |Onsemi NCP718BSN500T1G | Newark Electronics |
ON Semiconductor, NCP718BSN500T1G | RS |
Low Dropout Regulator, Wide Input Voltage, Low Iq, 300 mA | Future Electronics |
LDO Regulator Pos 5V 300mA 5-Pin TSOT-23 T/R | Avnet America |
onsemi LDO Voltage Regulator 5V 300mA TSOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a NCP718BSN500T1G?
Additional datasheets, footprints and schematics for NCP718BSN500T1G are listed on our Part Details page. You can also find images and similar parts to NCP718BSN500T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP718BSN500T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP718BSN500T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP718BSN500T1G fall under?
The NCP718BSN500T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP718BSN500T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP718BSN500T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP718BSN500T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP718BSN500T1G have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for NCP718BSN500T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP718BSN500T1G often in real-time on the comparison pages.
What if I can't find stock of NCP718BSN500T1G?
You can fill out our help required form which you can use to request a quote for NCP718BSN500T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.