Status: | Active |
---|---|
Series: | NCP705 |
RoHS: | Compliant |
Operating Input Voltage Range |
Available in Fixed Voltage Options |
Ultra-Low Quiescent Current |
Ultra-Low Noise |
Very Low Dropout |
±2% Accuracy Over Load/Line/Temperature |
High PSRR |
Internal Soft-Start |
Adjustable operation from 0.8V |
Thermal Shutdown and Current Limit Protections |
Stable with a 1 uF Ceramic Output Capacitor |
Active Output Discharge for Fast Turn-Off |
These are Pb-Free Devices |
Benefits |
---|
2.5V to 5.5V |
0.8V to 3.5V Please Contact Factory for Other Voltage Options |
Typ. 13 uA |
12 uVrms from 100 Hz to 100 kHz |
250 mV typ. at 500 mA Output |
High Accuracy Output Voltage |
71 dB at 1 kHz |
Limits the Turn-On Inrush Current |
Easy voltage selection according to customer requirements |
Applications |
---|
Upgrade to TLV755 |
Description | NCP705, 2.8V, WDFN6 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 2.8 |
IO Typ (A) | 0.5 |
VI Min (V) | 2.5 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.23 |
Iq Typ (mA) | 0.013 |
PSRR (dB) | 71 |
Noise (µVrms) | 12 |
Enable | Yes |
PowerGood | No |
Package Type | WDFN-6 |
LDO VOLTAGE REGULATORS | Farnell |
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 2.8Vout, 500Maout, Wdfn-6 Rohs Compliant: Yes |Onsemi NCP705MT28TCG | Newark Electronics |
LDO VOLT REG, 0.5A, 2.8V, WDFN-6 | element14 |
LDO Regulator Positive 2.8V 0.5A 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP705MT28TCG?
Additional datasheets, footprints and schematics for NCP705MT28TCG are listed on our Part Details page. You can also find images and similar parts to NCP705MT28TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP705MT28TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP705MT28TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP705MT28TCG fall under?
The NCP705MT28TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP705MT28TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP705MT28TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP705MT28TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP705MT28TCG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and EBV Elektronik have stock available or on a lead time for NCP705MT28TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP705MT28TCG often in real-time on the comparison pages.
What if I can't find stock of NCP705MT28TCG?
You can fill out our help required form which you can use to request a quote for NCP705MT28TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.