Status: | Active |
---|---|
Series: | NCP59744 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
2,072
in stock
|
Buy Now | |
Farnell
from US$0.77
|
125,550
in stock
|
Buy Now | |
element14
from US$0.84
|
6,424
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
2,156
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$0.78
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
115mV typical dropout at the full 3.0 A load |
Output Current in Excess of 3.0 A |
Fast Transient Response |
Programmable Soft-Start |
Open Drain Power Good Output |
Stable with Any Type of Output Capacitor |
Benefits |
---|
minimizes the power loss across the regulator |
high output current with low number of external components |
reduced output capacitance requirements |
protection against in-rush current |
power sequencing capability |
easy design effort |
Applications |
---|
Networking and Telecommunications |
Computing and Peripherials |
Consumer |
Cellular Infrastructure Equipment |
Wireless Router |
Ultrasound Imaging |
High-End Computing Equipment |
End Products |
---|
Industrial |
Medical |
Servers |
Networking Switch |
PoE Equipment |
Camera & Vision Systems |
FPGA, DSP and Logic Power Supplies |
Description | NCP59744, Dual Rail VLDO, 3 A, DFN10 3x3mm package |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 3 |
VI Min (V) | 0.8 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.095 |
Iq Typ (mA) | 1.3 |
PSRR (dB) | 80 |
Noise (µVrms) | 18 |
Enable | Yes |
PowerGood | Yes |
Application | Consumer |
Package Type | DFN-10 |
LDO VOLTAGE REGULATORS | Farnell |
LDO, ADJ, 0.8V-3.6V, 3A, -40 TO 125DEG C | element14 |
3A Dual Rail Vldo Lin Reg With Programmable Soft Start/Reel Rohs Compliant: Yes |Onsemi NCP59744MN1ADJTBG | Newark Electronics |
ON Semiconductor, NCP59744MN1ADJTBG | RS |
LDO Regulator Pos 0.8V to 3.6V 3A 10-Pin DFN T/R | EBV Elektronik |
NCP59744 Series 3 A 0.8 to 3.6 V Adjustable Output SMT Linear Regulator - DFN-10 | Future Electronics |
Where can I find additional details, specifications and documents for a NCP59744MN1ADJTBG?
Additional datasheets, footprints and schematics for NCP59744MN1ADJTBG are listed on our Part Details page. You can also find images and similar parts to NCP59744MN1ADJTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP59744MN1ADJTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP59744MN1ADJTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP59744MN1ADJTBG fall under?
The NCP59744MN1ADJTBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP59744MN1ADJTBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP59744MN1ADJTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP59744MN1ADJTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP59744MN1ADJTBG have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS and EBV Elektronik have stock available or on a lead time for NCP59744MN1ADJTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP59744MN1ADJTBG often in real-time on the comparison pages.
What if I can't find stock of NCP59744MN1ADJTBG?
You can fill out our help required form which you can use to request a quote for NCP59744MN1ADJTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.