Status: | Active |
---|---|
Series: | NCP51705 |
RoHS: | Compliant |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.57
|
2,490
in stock
|
Buy Now | |
Avnet America
from US$2.30
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
2,814
in stock
|
Buy Now | |
element14
from US$2.42
|
2,814
in stock
|
Buy Now | |
Farnell
from US$2.41
|
2,814
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
-
|
Buy Now | |
Richardson RFPD
from US$2.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Peak Output Current with Split Output Stages |
Extended Positive Voltage Rating up to 28 V Max |
User−adjustable Built−in Negative Charge Pump (-3.3 V to -8 V) |
Accessible 5 V Reference / Bias Rail |
Adjustable Under−Voltage Lockout |
Fast Desaturation Function |
QFN24 Package 4 x 4 mm |
Benefits |
---|
Allow independent Turn−ON/Turn−OFF Adjustment |
Efficient SiC MOSFET Operation during the Conduction Period |
Fast Turn−off and Robust dV/dt Immunity |
Minimize complexity of bias supply in isolated gate drive applications |
Sufficient VGS amplitude to match SiC best performance |
Self protection of the design |
Small & Low Parasitic Inductance package |
Applications |
---|
High Perfomance Inverters |
Totem Pole PFC |
UPS & Solar Inverters |
End Products |
---|
High Power Motor Drivers |
Industrial & Motor Drives |
High Power DC Chargers |
Description | NCP51705 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | SiC MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | N/A |
VCC Max (V) | 28 |
Rise Time (ns) | 8 |
Fall Time (ns) | 8 |
Drive Source Current Typ (A) | 6 |
Drive Sink Current Typ (A) | 6 |
Turn On Prop. Delay Typ (ns) | 25 |
Turn Off Prop. Delay Typ (ns) | 25 |
Package Type | WQFN-24 |
SiC MOSFET Driver, Single, Low Side, 6 A, 10 V to 22 V, 25 ns, 24 Pins, WQFN-EP | Avnet America |
Mosfet Driver, Low Side, Qfn-24 | Newark Electronics |
MOSFET DRIVER, LOW SIDE, QFN-24 | element14 |
SIC MOSFET DRIVER | RS |
Single 6 A Surface Mount High Speed Low Side SiC Mosfet Driver - QFN-24 | Future Electronics |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP51705MNTXG?
Additional datasheets, footprints and schematics for NCP51705MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP51705MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51705MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51705MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51705MNTXG fall under?
The NCP51705MNTXG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP51705MNTXG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51705MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51705MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP51705MNTXG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NCP51705MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51705MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP51705MNTXG?
You can fill out our help required form which you can use to request a quote for NCP51705MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.