Status: | Active |
---|---|
Series: | NCP51530 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Farnell
from US$0.61
|
6,550
in stock
|
Buy Now | |
element14
from US$1.54
|
1,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
116
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.59
|
-
|
Buy Now | |
Richardson RFPD
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High voltage range: Up to 700 V |
Very fast propagation delay (25 ns for B version) |
Matched propagation delay (7 ns Max) |
High dv/dt immunity up to 50 V/ns and negative transient immunity |
DFN10 packaging with optimized pin-out |
Fast Rise and Fall times (15 ns max) |
Benefits |
---|
Design margin for AC/DC design |
Suitable for high frequency operation |
Increased efficiency & Allow paralleling |
Very robust design |
Small PCB footprint, improved creepage distance and parasitic |
Suitable for heavy loads |
Applications |
---|
Half and Full-bridge Converters |
Motor controls Power Supply |
Electric power steering |
End Products |
---|
Active Clamp Flyback adapters |
Power Supply for Servers, Telecom and Industrial |
Solar inverters |
Description | NCP51530, High Frequency, 700 V- 2 A High and Low Side Driver |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 700 |
VCC Max (V) | 20 |
Rise Time (ns) | 8 |
Fall Time (ns) | 8 |
Drive Source Current Typ (A) | 3.5 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 60 |
Turn Off Prop. Delay Typ (ns) | 60 |
Delay Matching | 7 |
Package Type | SOIC-8 |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET DRIVER, HIGH & LOW SIDE, SOIC-8 | element14 |
700V Half Bridge Driver/Reel Rohs Compliant: Yes |Onsemi NCP51530ADR2G | Newark Electronics |
MOSFET and Power Driver 3.5A 2-OUT Hi/Lo Side Inverting 8-Pin SOIC T/R | Avnet Silica |
700V HALF BRIDGE DRIVER | RS |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP51530ADR2G?
Additional datasheets, footprints and schematics for NCP51530ADR2G are listed on our Part Details page. You can also find images and similar parts to NCP51530ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP51530ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP51530ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP51530ADR2G fall under?
The NCP51530ADR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP51530ADR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP51530ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP51530ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP51530ADR2G have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Avnet Silica and RS have stock available or on a lead time for NCP51530ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP51530ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCP51530ADR2G?
You can fill out our help required form which you can use to request a quote for NCP51530ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.