Status: | Active |
---|---|
Series: | NCP5106 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
483
in stock
|
Buy Now | |
element14
from US$0.57
|
483
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Richardson RFPD
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage Range: Up to 600 V |
dV/dt Immunity ± 50 V/nsec |
Gate Drive Supply Range from 10 V to 20 V |
High and Low Drive Outputs |
Output Source / Sink Current Capability 250 mA / 500 mA |
3.3 V and 5 V Input Logic Compatible |
Up to Vcc Swing on Input Pins |
Matched Propagation Delays Between Both Channels |
Outputs in Phase with the Inputs |
Independent Logic Inputs to Accommodate All Topologies (Version A) |
Cross Conduction Protection with 100 ns Internal Fixed Dead Time (Version B ) |
Under Vcc LockOut (UVLO) for Both Channels |
Pin-to-Pin Compatible with Industry Standards |
Applications |
---|
Half-Bridge Power Converters |
Full-Bridge Converters |
End Products |
---|
Any Complementary Drive Converters (Asymmetrical Half-Bridge, Active Clamp) (A version only). |
Description | NCP5106 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 600 |
VCC Max (V) | 23 |
Rise Time (ns) | 85 |
Fall Time (ns) | 35 |
Drive Source Current Typ (A) | 0.25 |
Drive Sink Current Typ (A) | 0.5 |
Turn On Prop. Delay Typ (ns) | 100 |
Turn Off Prop. Delay Typ (ns) | 100 |
Delay Matching | 35 |
Package Type | SOIC-8 |
Ic, Mosfet/Igbt Driver, Dual Input | Newark Electronics |
IC, MOSFET/IGBT DRIVER, DUAL INPUT | element14 |
NCP Series 500 mA 20 V 10 Ohm SMT High Voltage High and Low Side Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 0.5A 2-OUT Hi/Lo Side Full Brdg/Half Brdg Non-Inv 8-Pin SOIC N T/R | Avnet America |
NCP5106ADR2G, Dual MOSFET Power Driver,0.5A Half Bridge,10 to 20V,8-Pin SOIC | ON Semiconductor NCP5106ADR2G | RS Americas |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCP5106ADR2G?
Additional datasheets, footprints and schematics for NCP5106ADR2G are listed on our Part Details page. You can also find images and similar parts to NCP5106ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP5106ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP5106ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP5106ADR2G fall under?
The NCP5106ADR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP5106ADR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP5106ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP5106ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP5106ADR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP5106ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP5106ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCP5106ADR2G?
You can fill out our help required form which you can use to request a quote for NCP5106ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.