NCP502SN33T1G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 80 mA, Low Iq

Status: Unknown
Series: NCP502
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP502 series of fixed output low quiescent current low dropout (LDO) linear voltage regulators are designed for handheld communication equipment and portable battery powered applications which require low quiescent. The NCP502 series features an ultra-low quiescent current of 40 µA. Each device contains a voltage reference unit, an error amplifier, a PMOS power transistor, resistors for setting output voltage, current limit, and temperature limit protection circuits. The NCP502 has been designed to be used with low cost ceramic capacitors. The LDO linear voltage regulator is housed in the micro-miniature SC70-5 surface mount package. Standard voltage versions are 1.5, 1.8, 2.5, 2.7, 2.8, 2.9, 3.0, 3.1, 3.3, 3.4, 3.5, 3.6, 3.7, 3.8 and 5.0 V. Other voltages are available in 100 mV steps.

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Low Quiescent Current of 40 µA Typical
Excellent Line and Load Regulation
Low Output Voltage Option
Output Voltage Accuracy of 2.0%
Industrial Temperature Range of -40°C to 85°C
Applications
Cellular Phones
Hand-Held Instruments
End Products
Battery Powered Consumer Products
Camcorders and Cameras

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO, FIXED, 3.3V, 0.08A, TSOP-8 | Farnell
Ic,volt Regulator,fixed,+3.3V,cmos,tsop,5Pin,plastic |Onsemi NCP502SN33T1G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP502SN33T1G?

Additional datasheets, footprints and schematics for NCP502SN33T1G are listed on our Part Details page. You can also find images and similar parts to NCP502SN33T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP502SN33T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP502SN33T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP502SN33T1G fall under?

The NCP502SN33T1G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to NCP502SN33T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP502SN33T1G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP502SN33T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP502SN33T1G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NCP502SN33T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP502SN33T1G often in real-time on the comparison pages.

What if I can't find stock of NCP502SN33T1G?

You can fill out our help required form which you can use to request a quote for NCP502SN33T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay