Status: | Active |
---|---|
Series: | NCP500 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.20
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Dropout Voltage of 170 mV at 150 mA |
Fast Enable Turn-On Time of 20 µsec |
Wide Operating Voltage Range of 1.8 V to 6.0 V |
Excellent Line and Load Regulation |
High Accuracy Output Voltage of 2.5% |
Enable Can Be Driven Directly by 1.0 V Logic |
Very Small QFN 2x2 Package |
Pb-Free Package May be Available.* The G-Suffix Denotes a Pb-Free Lead Finish |
Applications |
---|
Noise Sensitive Circuits - VCO's, RF Stages, etc. |
Hand-Held Instrumentation |
End Products |
---|
SMPS Post-Regulation |
Camcorders and Cameras |
Description | NCP500, Vout: 1.8 V |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.15 |
VI Min (V) | 1.8 |
VI Max (V) | 6 |
VDO Typ (V) | 0.27 |
Iq Typ (mA) | 0.175 |
PSRR (dB) | 62 |
Noise (µVrms) | - |
Enable | Yes |
PowerGood | No |
Package Type | TSOP-5 / SOT-23-5 |
NCP500 Series 150 mA 1.8 V Fixed Output CMOS LDO Voltage Regulator-TSOP-5 | Future Electronics |
Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5, Full Reel | Newark Electronics |
LDO Regulator Pos 1.8V 0.15A 5-Pin TSOP T/R | Avnet America |
LDO, FIXED, 1.8V, 0.15A, TSOP-5 | element14 |
Where can I find additional details, specifications and documents for a NCP500SN18T1G?
Additional datasheets, footprints and schematics for NCP500SN18T1G are listed on our Part Details page. You can also find images and similar parts to NCP500SN18T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP500SN18T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP500SN18T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP500SN18T1G fall under?
The NCP500SN18T1G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP500SN18T1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP500SN18T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP500SN18T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP500SN18T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP500SN18T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP500SN18T1G often in real-time on the comparison pages.
What if I can't find stock of NCP500SN18T1G?
You can fill out our help required form which you can use to request a quote for NCP500SN18T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.