Status: | Active |
---|---|
Series: | NCP170 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,960
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,875
in stock
|
Buy Now | |
element14
from US$0.16
|
5,875
in stock
|
Buy Now | |
Farnell
from US$0.15
|
5,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
903
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low Quiescent current 500nA |
Very Low Dropout, 170mV at 150mA |
Adaptive ground current proportional to load current |
Wide Input Voltage Range 2.2V to 5.5V |
Small packages 1x1 mm XDFN4, SOT-563 and TSOP-5 |
Factory trimmed High output Voltage Accuracy +/- 1% |
Benefits |
---|
Improved battery life |
Low power dissipation at full load |
Improved battery life |
Suitable for battery powered applications |
Reduced area for space constraint applications |
Improved end product peformance |
Applications |
---|
Long life Battery Powered applications |
Sensor Node for IoT |
Energy Harvesting |
NB-IoT Module |
Wireless Sensor nodes |
Smart Watch |
End Products |
---|
Portable Communication Equipment |
Wearable devices |
Ultra Low Consumption "Green" Products |
Cameras |
Smoke detectors |
Mobile Phones |
Description | NCP170, TSOP-5, 3.3V, Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 3.3 |
IO Typ (A) | 0.15 |
VI Min (V) | 2.2 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.18 |
Iq Typ (mA) | 0.0005 |
PSRR (dB) | 41 |
Noise (µVrms) | 125 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | TSOP-5 / SOT-23-5 |
NCP170, LDO Voltage Regulators, 3.3V 150mA , TSOP-5 | Future Electronics |
Ldo, Fixed, 3.3V, 0.15A, -40 To 85Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 0.15A, -40 TO 85DEG C | element14 |
ON Semiconductor, NCP170ASN330T2G | RS |
LDO Regulator Pos 3.3V 150mA 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP170ASN330T2G?
Additional datasheets, footprints and schematics for NCP170ASN330T2G are listed on our Part Details page. You can also find images and similar parts to NCP170ASN330T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP170ASN330T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP170ASN330T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP170ASN330T2G fall under?
The NCP170ASN330T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP170ASN330T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP170ASN330T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP170ASN330T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP170ASN330T2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NCP170ASN330T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP170ASN330T2G often in real-time on the comparison pages.
What if I can't find stock of NCP170ASN330T2G?
You can fill out our help required form which you can use to request a quote for NCP170ASN330T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.