Status: | Active |
---|---|
Series: | NCP167 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
965
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
4,695
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4,695
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
965
in stock
|
Buy Now | |
element14
from US$0.13
|
965
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra High PSRR 85dB at 1 kHz, 63dB at 100 kHz |
Ultra Low Output Noise 8.5 µVRMS |
Ultra Low Quiescent current 12 µA |
Operating Input Voltage Range 1.9V to 5.5V |
Very Low Dropout 210mV at 700mA |
Available in CSP4 0.35P and XDFN4 0.65P package |
Benefits |
---|
Excellent for power sensitive device like Wi-Fi module |
Very well suited for noise sensitive application |
Improved efficiency during light load conditions |
Suitable for battery powered device |
Low power dissipation at full load |
Great for space constraint application |
Applications |
---|
A/D and D/A Converters Power supply |
Battery Powered Equipment |
RF Modules |
LP5907 or LP5912 Upgrade |
Smartphones |
Wireless Routers |
End Products |
---|
Audio codec |
Camera module |
WiGig Power Supply |
Cameras and camcoders |
Tablets |
Description | NCP167, 1.8V fixed WCSP |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.7 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.21 |
Iq Typ (mA) | 0.012 |
PSRR (dB) | 85 |
Noise (µVrms) | 8.5 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | WLCSP-4 |
LDO VOLTAGE REGULATORS | Farnell |
LDO Regulator Pos 1.8V 700mA 4-Pin WLCSP T/R | Rapid Electronics |
Ldo, Fixed, 1.8V, 0.7A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 1.8V, 0.7A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a NCP167AFCT180T2G?
Additional datasheets, footprints and schematics for NCP167AFCT180T2G are listed on our Part Details page. You can also find images and similar parts to NCP167AFCT180T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP167AFCT180T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP167AFCT180T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP167AFCT180T2G fall under?
The NCP167AFCT180T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP167AFCT180T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP167AFCT180T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP167AFCT180T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP167AFCT180T2G have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NCP167AFCT180T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP167AFCT180T2G often in real-time on the comparison pages.
What if I can't find stock of NCP167AFCT180T2G?
You can fill out our help required form which you can use to request a quote for NCP167AFCT180T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.