Status: | Active |
---|---|
Series: | NCP148 |
RoHS: | Compliant |
Prices starting from US$0.11
Ultra High PSRR 90dB at 1kHz, 20mA |
Ultra Low Output Noise 10µVRMS |
Very Low Dropout 80mV@250mA |
Operating Input Voltage Range 1.9V to 5.5V |
Ultra Low Quiescent current 18µA |
Available in CSP4 0.35P package |
Soft-start with optimized slew rate |
Benefits |
---|
Excellent for power sensitive device like Wi-Fi module |
Very well suited for noise sensitive application |
Allow work with very low VIN-VOUT difference |
Suitable for battery powered device |
Improved efficiency during light load conditions |
Great for space constrains application |
Supply modern image sensor requirements |
Applications |
---|
Image sensor |
Battery Powered Equipment |
Audio codec |
Tablets |
Smartphones |
End Products |
---|
RF Modules |
Precision Analog Circuits |
Camera Modules |
Cameras and camcoders |
Surveillance Cameras |
Description | NCP148, 1.8V, Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.8 |
IO Typ (A) | 0.45 |
VI Min (V) | 1.9 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.3 |
Iq Typ (mA) | 0.018 |
PSRR (dB) | 98 |
Noise (µVrms) | 10 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | WLCSP-4 |
LDO VOLTAGE REGULATORS | Farnell |
Ldo, Fixed, 1.8V, 0.45A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 1.8V, 0.45A, -40 TO 125DEG C | element14 |
450 mA, Ultra-Low Noise,and High PSRR LDO,Regulator for RF and Analog Circuits | Future Electronics |
LDO Regulator Pos 1.8V 450mA 4-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP148AFCT180T2G?
Additional datasheets, footprints and schematics for NCP148AFCT180T2G are listed on our Part Details page. You can also find images and similar parts to NCP148AFCT180T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP148AFCT180T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP148AFCT180T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP148AFCT180T2G fall under?
The NCP148AFCT180T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP148AFCT180T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP148AFCT180T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP148AFCT180T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP148AFCT180T2G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NCP148AFCT180T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP148AFCT180T2G often in real-time on the comparison pages.
What if I can't find stock of NCP148AFCT180T2G?
You can fill out our help required form which you can use to request a quote for NCP148AFCT180T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.