Status: | Unknown |
---|---|
Series: | NCP140 |
RoHS: | Compliant |
Capless design |
Stable with any type of capacitor |
Operating Input Voltage Range: 1.6 V to 5.5 V |
Thermal Shutdown and Current Limit Protections |
+/- 1% typical Vout Accuracy |
Available in two XDFN4 packages |
Benefits |
---|
Save PCB area and cost |
Simple design |
Well suited for battery powered applications |
Robust design and high reliability |
Precise Vout for power sensitive devices |
Very well suited for space-constrained applications |
Applications |
---|
Camera supply module |
Touchscreen Controller Supply |
Smartphones |
Portable Devices |
Wireless Headsets |
End Products |
---|
Wireless module |
Analog device supply |
Tablets |
Wearables |
Compliance | Pb-free Halide free |
---|
LDO, FIXED, 3V, 0.15A, XDFN-4 | Farnell |
Ldo, Fixed, 3V, 0.15A, Xdfn-4 |Onsemi NCP140BMXD330TCG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP140BMXD330TCG?
Additional datasheets, footprints and schematics for NCP140BMXD330TCG are listed on our Part Details page. You can also find images and similar parts to NCP140BMXD330TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP140BMXD330TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP140BMXD330TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP140BMXD330TCG fall under?
The NCP140BMXD330TCG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP140BMXD330TCG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP140BMXD330TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP140BMXD330TCG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP140BMXD330TCG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for NCP140BMXD330TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP140BMXD330TCG often in real-time on the comparison pages.
What if I can't find stock of NCP140BMXD330TCG?
You can fill out our help required form which you can use to request a quote for NCP140BMXD330TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.