Status: | Active |
---|---|
Series: | NCP135 |
RoHS: | Compliant |
Ultra-Low Dropout of Typ. 53mV |
0.4V Fixed Output Voltage option |
Guaranteed Output Current from 0mA to 500mA |
0.5% Typical Output Voltage Accuracy |
Output Active Discharge option available |
Output Current in Excess of 500mA |
Benefits |
---|
Allows to save power and operates with very low Vin-Vout voltage. |
Best choice for 0.4V applications |
Very good choice for high current applications |
Perfect fit for POL applications |
Applications |
---|
Battery - powered and Portable Equipment |
Cameras, Camera Modules |
End Products |
---|
Image sensor applications |
Description | NCP135, 0.4V Non-Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 0.4 |
IO Typ (A) | 0.5 |
VI Min (V) | 0.4 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.053 |
Iq Typ (mA) | 0.035 |
PSRR (dB) | 90 |
Noise (µVrms) | 28.7 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | WDFN-6 |
Ldo, Fixed, 0.4V, 0.5A, Wdfn-6 | Newark Electronics |
LDO, FIXED, 0.4V, 0.5A, WDFN-6 | element14 |
500 MA VERY LOW DROPOUT | RS |
LDO Regulator Pos 400V 500mA 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP135BMT040TBG?
Additional datasheets, footprints and schematics for NCP135BMT040TBG are listed on our Part Details page. You can also find images and similar parts to NCP135BMT040TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP135BMT040TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP135BMT040TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP135BMT040TBG fall under?
The NCP135BMT040TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP135BMT040TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP135BMT040TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP135BMT040TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP135BMT040TBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NCP135BMT040TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP135BMT040TBG often in real-time on the comparison pages.
What if I can't find stock of NCP135BMT040TBG?
You can fill out our help required form which you can use to request a quote for NCP135BMT040TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.