Status: | Active |
---|---|
Series: | NCP115 |
RoHS: | Compliant |
Operating Input Voltage Range: 1.7 V to 5.5 V |
Available in Fixed Voltage Options: 0.8 V to 3.6 V |
Low Dropout: 250 mV Typical at 300 mA @ 2.8 V |
High PSRR 70dB at 1kHz |
Thermal Shutdown and Current Limit Protections |
Very Low Quiescent Current of Typ. 50 µA |
Available in XDFN4 1.0 x 1.0 mm Package |
+/- 1% typical Vout Accuracy @25 °C |
Available in TSOP5 Package |
Benefits |
---|
Well suited for battery powered applications |
Flexibility for wide range of supply needs |
Supports applications with very low Input to Output Voltage requirements |
Well suited for noise sensitive applications |
Robust design and high reliability |
Suitable for battery powered applications |
Very well suited for space-constrained applications |
Precise Vout for power sensitive devices |
Well suited for applications where leaded package is preferred |
Applications |
---|
Touchscreen Controller Supply |
Camera supply module |
IoT Battery Powered Wireless Sensor Nodes |
Tablet |
Wireless handset |
Iot Sensors nodes for Smart Homes, Smart Cities, Factory automation |
End Products |
---|
Wireless module |
MCU and low power FPGA supply |
Smartphone |
Portable device |
IP Camera |
Description | NCP115, 1.5V, TSOP5, Active Discharge, Normal Vout Slew-Rate |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.5 |
IO Typ (A) | 0.3 |
VI Min (V) | 1.7 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.605 |
Iq Typ (mA) | 0.05 |
PSRR (dB) | 70 |
Noise (µVrms) | 60 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | TSOP-5 / SOT-23-5 |
300 Ma Cmos Low Dropout Regulator 1V5 Ad | Newark Electronics |
LDO Regulator, 300 mA, High PSRR | Future Electronics |
LDO Regulator Pos 1.5V 300mA 5-Pin TSOP T/R | Avnet America |
LDO, FIXED, 1.5V, 0.3A, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a NCP115ASN150T2G?
Additional datasheets, footprints and schematics for NCP115ASN150T2G are listed on our Part Details page. You can also find images and similar parts to NCP115ASN150T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP115ASN150T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP115ASN150T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP115ASN150T2G fall under?
The NCP115ASN150T2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP115ASN150T2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP115ASN150T2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP115ASN150T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP115ASN150T2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP115ASN150T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP115ASN150T2G often in real-time on the comparison pages.
What if I can't find stock of NCP115ASN150T2G?
You can fill out our help required form which you can use to request a quote for NCP115ASN150T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.