Status: | Active |
---|---|
Series: | NCP110 |
RoHS: | Compliant |
Low Vin 1.1 V |
Ultra Low Noise 8.8 µVrms |
High PSRR 95 dB at 1 kHz |
Low Quiescent current 20 µA |
Available in Small Packages CSP4 0.65 x 0.65 mm & xDFN4 1 x 1 mm |
Benefits |
---|
Suitable for battery powered devices |
Very well suited for noise sensitive applications |
Excellent for power sensitive devices |
Ideal for battery powered applications |
Good for space constrained applications |
Applications |
---|
Battery-powered equipment |
Smartphone, Tablets |
Portable Medical Equipment |
Battery Powered IoT Modules |
Tablet |
Wireless Bluetooth headphones |
Fitness Monitor |
End Products |
---|
Wireless and LAN devices |
Digital Cameras |
RF, PLL, VCO and Clock power supplies |
Smartphone |
Camera |
Smart Watch |
Smoke detector |
Description | NCP110, 1.05V, Active Discharge |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 1.05 |
IO Typ (A) | 0.2 |
VI Min (V) | 1.1 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.149 |
Iq Typ (mA) | 0.02 |
PSRR (dB) | 95 |
Noise (µVrms) | 8.8 |
Enable | Yes |
PowerGood | No |
Application | Consumer |
Package Type | XDFN-4 |
200 Ma, Low Vin, Low Noise And High Psrr Ldo, Ad 1V05/Reel |Onsemi NCP110AMX105TBG | Newark Electronics |
LDO Regulator Pos 1.05V 200mA 4-Pin XDFN T/R | Avnet America |
LDO, FIXED, 1.05V, 0.2A, XDFN-4 | element14 |
Where can I find additional details, specifications and documents for a NCP110AMX105TBG?
Additional datasheets, footprints and schematics for NCP110AMX105TBG are listed on our Part Details page. You can also find images and similar parts to NCP110AMX105TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP110AMX105TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP110AMX105TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP110AMX105TBG fall under?
The NCP110AMX105TBG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to NCP110AMX105TBG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP110AMX105TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP110AMX105TBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP110AMX105TBG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for NCP110AMX105TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP110AMX105TBG often in real-time on the comparison pages.
What if I can't find stock of NCP110AMX105TBG?
You can fill out our help required form which you can use to request a quote for NCP110AMX105TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.