Status: | Unknown |
---|---|
Series: | MIL-DTL-26500 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-26500 Series |
---|---|
For Use With | MIL-DTL-26500 Circular Connectors |
Connector Shell Size | 10 |
Strain Relief Material | Aluminium |
Cable Diameter Max | 6.9mm |
CABLE CLAMP, SIZE 10, ALUMINIUM | Farnell |
Cable Clamp, Size 10, Aluminium | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-26500 Series |
RoHS: | Compliant |
Connector Shell Size | 10 |
---|---|
Cable Diameter Max | 6.858mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MIL-DTL-26500 Series |
Connector Type | Circular Military |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MS27291-1?
Additional datasheets, footprints and schematics for MS27291-1 are listed on our Part Details page. You can also find images and similar parts to MS27291-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27291-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27291-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27291-1 fall under?
The MS27291-1 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to MS27291-1 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27291-1 you can contact the distributor directly for product support, shipping queries etc.
Is the MS27291-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27291-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for MS27291-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27291-1 often in real-time on the comparison pages.
What if I can't find stock of MS27291-1?
You can fill out our help required form which you can use to request a quote for MS27291-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.