Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.61
|
3
in stock
|
Buy Now | |
PEI-Genesis
from US$5.91
|
829
in stock
|
Buy Now | |
Newark Electronics
from US$36.79
|
231
in stock
|
Buy Now | |
RS Americas
from US$7.81
|
27
in stock
|
Buy Now | |
Electro Enterprises
from US$9.06
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$14.94
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$66.00
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.47
|
8
in stock
|
Buy Now | |
element14
from US$8.40
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$15.47
|
2
in stock
|
Buy Now | |
TTI Europe
from US$117.41
|
-
|
Buy Now |
Accessory Type | Receptacle Protection Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 14 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
5015 D/C RECP 20 CAD OD | PEI-Genesis |
MS Dust Cap for Receptacle Size 20 Cadmium Olive Drab AS5015 | Amphenol Pcd MS25043-20D | RS Americas |
DUST CAP, MIL-C-5015 | Heilind Electronics Asia |
DUST CAP, ALUMINIUM ALLOY, SHELL SIZE 20 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair MS25043-20D | Newark Electronics |
GLENAIR MS25043-20D | Rapid Electronics |
PROTECT COVER RECEPT SZ20 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | Shell Size 20 Threaded Circular Receptacles |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 20 Threaded Circular Receptacles |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 20 |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a MS25043-20D.?
Additional datasheets, footprints and schematics for MS25043-20D. are listed on our Part Details page. You can also find images and similar parts to MS25043-20D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25043-20D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25043-20D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25043-20D. fall under?
The MS25043-20D. is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25043-20D. when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25043-20D. you can contact the distributor directly for product support, shipping queries etc.
Is the MS25043-20D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25043-20D. have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, RS Americas, Electro Enterprises and Rapid Electronics have stock available or on a lead time for MS25043-20D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25043-20D. often in real-time on the comparison pages.
What if I can't find stock of MS25043-20D.?
You can fill out our help required form which you can use to request a quote for MS25043-20D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.