Status: | Active |
---|---|
Series: | MIC69502 |
RoHS: | Compliant |
The MIC69502 is a 5A, low dropout linear regulator that provides low-voltage, high-current outputs with a minimum of external components. It offers high precision and ultra-low dropout of 500mV under worst case conditions.
The MIC69502 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC69502 output is adjustable to a min of 0.5V.
The µCap design of the MIC69502 is optimized for stability with low value, low-ESR ceramic output capacitors.
Protection features of the MIC69502 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.
The MIC69502 is offered in the space-efficient S-Pak package. It has an operating temperature range of -40°C to +125°C.
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.87
|
361
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
3,411
in stock
|
Buy Now | |
Microchip Technology
from US$2.78
|
362
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
361
in stock
|
Buy Now | |
element14
from US$2.99
|
361
in stock
|
Buy Now | |
Future Electronics
from US$3.32
|
-
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage range: VIN: 1.65V to 5.5V |
±1.0% initial output tolerance |
Maximum dropout (VIN - VOUT) of 500mV over temperature |
Adjustable output voltage down to 0.5V |
Stable with 10µF ceramic output capacitor (5A) |
Excellent line and load regulation specifications |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
7-Pin S-Pak package |
-40°C to +125°C temperature junction |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 5000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 5000 |
VIN Min (V) | 1.65 |
VIN Max (V) | 5.5 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 250 |
IGND Typ (µA) | 1000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 52 |
Pins | Packaging | 7 | SPAK |
Temp Range | -40C to +125C |
Packing Media | Tube (48) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5418 |
Shipping Weight (kg) | 0.666667 |
Lead Count | 7 |
Package Type | SPAK |
Soldering Composition | Matte Tin |
5A Low VIN LDO Regulator with 0.5Vref | Microchip Technology |
Ldo, Reg, 5.5Vin, 5A, 1%, Adj, 7Spak | Newark Electronics |
LDO, REG, 5.5VIN, 5A, 1%, ADJ, 7SPAK | element14 |
5A LOW VIN LDO REGULATOR WITH 0.5VREF | Future Electronics |
LDO Voltage Regulator, Adjustable, 1.65 V to 5.5 V, 1 Output, 250mV @ 5A, 500 mV to 5.5 V, 5 A, 7 Pins, S-PAK | Avnet America |
Where can I find additional details, specifications and documents for a MIC69502WR?
Additional datasheets, footprints and schematics for MIC69502WR are listed on our Part Details page. You can also find images and similar parts to MIC69502WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC69502WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC69502WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC69502WR fall under?
The MIC69502WR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC69502WR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC69502WR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC69502WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC69502WR have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC69502WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC69502WR often in real-time on the comparison pages.
What if I can't find stock of MIC69502WR?
You can fill out our help required form which you can use to request a quote for MIC69502WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.