Status: | Active |
---|---|
Series: | MIC5528 |
RoHS: | Compliant |
The MIC5528 is a low-power, μCap, low dropout regulator designed for optimal performance in a very-small footprint. It is capable of sourcing up to 500mA of output current while only drawing 38μA of operating current. This high-performance LDO is a μCap design in a thermally enhanced 1.2mm x 1.2mm extra thin (0.4mm ht.) DFN package. It operates with small ceramic output capacitor for stability, thereby reducing required board space.
Ideal for battery-operated applications, the MIC5528 offers ±2% accuracy, extremely low dropout voltage (260mV @ 500mA), and can regulate output voltages down to 1.0V. Equipped with a TTL logic-compatible enable pin, the MIC5528 can be put into a zero-off-mode current state, drawing no current when disabled.
The MIC5528 is a μCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost for space-critical applications. The MIC5528 has an operating junction temperature range of -40°C to 125°C.
Input voltage range: 2.5V to 5.5V |
Fixed output voltages down to 1.0V |
±2% Room temperature accuracy |
Low quiescent current: 38µA |
Stable with 2.2µF ceramic output capacitors |
Low dropout voltage: 260mV @ 500mA |
Auto discharge and internal enable pulldown |
Thermal-shutdown and current-limit protection |
6-pin 1.2mm x 1.2mm extra thin DFN package |
6-pin 1.2mm x 1.2mm thin DFN package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 3.3 |
Voltage Drop Typ (mV) | 260 |
IGND Typ (µA) | 38 |
Tol Typ % | ±2 |
Noise (µV) rms | 175 |
PSRR 1 kHz (dB) | 70 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.70915 |
Lead Count | 6 |
Package Type | X2DFN |
Package Width or Size | 1.2x1.2x0.4mm |
Soldering Composition | NiPdAu |
Single, 500Ma Ldo W/ Auto Discharge & Internal Enable Pulldown 6 X2Dfn 1.2X1.2X0.4Mm T/R Rohs Compliant: Yes |Microchip MIC5528-3.3YMX-T5 | Newark Electronics |
LDO FIXED, 3.3V, 0.5A, XTDFN-6 | Farnell |
LDO Regulator Pos 3.3V 0.5A 6-Pin XTDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5528-3.3YMX-T5?
Additional datasheets, footprints and schematics for MIC5528-3.3YMX-T5 are listed on our Part Details page. You can also find images and similar parts to MIC5528-3.3YMX-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5528-3.3YMX-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5528-3.3YMX-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5528-3.3YMX-T5 fall under?
The MIC5528-3.3YMX-T5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5528-3.3YMX-T5 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5528-3.3YMX-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5528-3.3YMX-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5528-3.3YMX-T5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MIC5528-3.3YMX-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5528-3.3YMX-T5 often in real-time on the comparison pages.
What if I can't find stock of MIC5528-3.3YMX-T5?
You can fill out our help required form which you can use to request a quote for MIC5528-3.3YMX-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.