Status: | Active |
---|---|
Series: | MIC5365 |
RoHS: | Compliant |
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application.
Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled.
It is also available in an SC-70-5 package. The MIC5365 is also available in a Thin SOT23-5 package.
The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C.
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
3,523
in stock
|
Buy Now | |
Microchip Technology
from US$0.12
|
64,779
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,523
in stock
|
Buy Now | |
element14
from US$0.12
|
3,523
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage range: 2.5V to 5.5V |
150mA guaranteed output current |
Stable with ceramic output capacitors |
Low dropout voltage: 180mV at 150mA |
Excellent Load/Line Transient Response |
Low quiescent current: 32µA |
High PSRR: 70dB |
Output discharge circuit (MIC5366) |
±2% initial accuracy |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.5, 1.8, 2.0, 2.5, 2.6, 2.7, 2.8, 2.85, 2.9, 3.0, 3.3 |
Voltage Drop Typ (mV) | 155 |
IGND Typ (µA) | 29 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 80 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.1436 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
Ultra Small Single 150mA LDO | Microchip Technology |
Ldo, Fixed, 1.2V, 0.15A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 1.2V, 0.15A, -40 TO 125DEG C | element14 |
ULTRA SMALL SINGLE 150MA LDO | Future Electronics |
LDO Regulator Pos 1.2V 0.15A 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5365-1.2YC5-TR?
Additional datasheets, footprints and schematics for MIC5365-1.2YC5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5365-1.2YC5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5365-1.2YC5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5365-1.2YC5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5365-1.2YC5-TR fall under?
The MIC5365-1.2YC5-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5365-1.2YC5-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5365-1.2YC5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5365-1.2YC5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5365-1.2YC5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MIC5365-1.2YC5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5365-1.2YC5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5365-1.2YC5-TR?
You can fill out our help required form which you can use to request a quote for MIC5365-1.2YC5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.