Status: | Active |
---|---|
Series: | MIC5236 |
RoHS: | Compliant |
The MIC5236 is a low quiescent current, µCap low dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries.
Capable of 150mA output, the MIC5236 has a dropout voltage of only 300mV. It can also survive an input transient of -20V to +60V.
As a µCap LDO, the MIC5236 is stable with either a ceramic or a tantalum output capacitor. It only requires a 1.0µF output capacitor for stability.
The MIC5236 includes a logic-compatible enable input and an undervoltage error flag indicator. Other features of the MIC5236 include thermal shutdown, current-limit, overvoltage shutdown, load-dump protection, reverse leakage protection, and reverse battery protection.
Available in the thermally enhanced SOIC-8 and MSOP-8 packages, the MIC5236 comes in fixed 2.5V, 3.0V, 3.3V, 5.0V, and adjustable voltages.
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.87
|
285
in stock
|
Buy Now | |
Microchip Technology
from US$1.47
|
11,920
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
285
in stock
|
Buy Now | |
element14
from US$1.97
|
285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
270
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low quiescent current (IQ equals 20µA at IO equals 100µA) |
Wide input range: 2.3V to 30V |
230mV at 50mA; |
300mV at 150mA |
Fixed 2.5V, 3.0V, 3.3V, 5.0V and adjustable outputs |
±1.0% initial output accuracy |
Stable with ceramic or tantalum output capacitor |
Load dump protection: -20V to +60V input transient survivability |
Logic-compatible enable input |
Low output flag indicator |
Overcurrent protection |
Thermal shutdown |
Reverse leakage protection |
Reverse battery protection |
High power SOIC-8 and MSOP-8 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 30 |
VOUT (V) | 2.5, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 20 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 55 |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.180842 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
150mA, Low Iq LDO | Microchip Technology |
Ldo, Fixed, 1.24V To 20V, 0.15A, Soic-8 | Newark Electronics |
LDO, REG, 30VIN, 0.15A, ADJ, 8SOIC | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
MIC5236 Series 150 mA ADJ Output Voltage Surface Mount LDO Regulator - SOIC-8 | Future Electronics |
LDO Regulator Pos 1.24V to 20V 0.15A 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5236YM?
Additional datasheets, footprints and schematics for MIC5236YM are listed on our Part Details page. You can also find images and similar parts to MIC5236YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5236YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5236YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5236YM fall under?
The MIC5236YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5236YM when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5236YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5236YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5236YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MIC5236YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5236YM often in real-time on the comparison pages.
What if I can't find stock of MIC5236YM?
You can fill out our help required form which you can use to request a quote for MIC5236YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.