Status: | Active |
---|---|
Series: | MIC5233 |
RoHS: | Compliant |
The MIC5233 is a 100mA, highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5233 ideal for multi-cell Li-Ion battery systems.
A µCap LDO design, the MIC5233 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability.
Features of the MIC5233 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.
Available in fixed and adjustable output voltage versions, the MIC5233 is offered in the IttyBitty® SOT-23-5 package with a junction temperature range of -40°C to +125°C.
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
5,778
in stock
|
Buy Now | |
Microchip Technology
from US$0.71
|
11,507
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
5,778
in stock
|
Buy Now | |
element14
from US$0.74
|
5,778
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
110
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 Qualified and PPAP Capable |
Wide input voltage range: 2.3V to 36V |
Ultra-low ground current: 18µA |
Low dropout voltage of 270mV at 100mA |
High output accuracy of ±2.0% over temperature |
µCap: stable with ceramic or tantalum capacitors |
Excellent line and load regulation specifications |
Zero off-mode current |
Reverse battery protection |
Reverse leakage protection |
Thermal shutdown and current limit protection |
IttyBitty® SOT-23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 100 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 100 |
VIN Min (V) | 2.3 |
VIN Max (V) | 36 |
VOUT (V) | 1.8, 2.5, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 270 |
IGND Typ (µA) | 18 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 50 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
Data Sheets |
---|
MIC5233 Data Sheet |
Supporting Collateral |
---|
TB3278, Microchip Automotive Qualified LDOs Overview |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.123 |
Shipping Weight (kg) | 0.24359 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
High VIN Low IQ uCap LDO | Microchip Technology |
Ldo Volt Reg, 0.1A, 3.3V, Sot-223-3 | Newark Electronics |
LDO VOLT REG, 0.1A, 3.3V, SOT-223-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
. | Future Electronics |
HIGH VIN LOW IQ UCAP LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC5233-3.3YS?
Additional datasheets, footprints and schematics for MIC5233-3.3YS are listed on our Part Details page. You can also find images and similar parts to MIC5233-3.3YS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5233-3.3YS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5233-3.3YS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5233-3.3YS fall under?
The MIC5233-3.3YS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5233-3.3YS when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5233-3.3YS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5233-3.3YS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5233-3.3YS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MIC5233-3.3YS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5233-3.3YS often in real-time on the comparison pages.
What if I can't find stock of MIC5233-3.3YS?
You can fill out our help required form which you can use to request a quote for MIC5233-3.3YS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.