Status: | Active |
---|---|
Series: | MIC5225 |
RoHS: | Compliant |
The MIC5225 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5225 ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs.
A µCap LDO design, the MIC5225 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability.
Features of the MIC5225 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.
Available in fixed and adjustable output voltage versions, the MIC5225 is offered in the IttyBitty® SOT23-5 package with a junction temperature range of -40°C to +125°C.
Prices starting from US$0.37
Wide input voltage range: 2.3V to 16V |
High output accuracy of ±2.0% over temperature |
Guaranteed 150mA output |
Very low ground current: 29µA |
Low dropout voltage of 310mV at 150mA |
µCap: stable with ceramic or tantalum capacitors |
Excellent line and load regulation specifications |
Reverse battery protection |
Reverse leakage protection |
Zero off-mode current |
Thermal shutdown and current limit protection |
IttyBitty® SOT-23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 16 |
VOUT (V) | 1.5, 1.8, 2.5, 2.7, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 310 |
IGND Typ (µA) | 29 |
Tol Typ % | ±5 |
PSRR 1 kHz (dB) | 35 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
High Vin, Low Iq Regulator | Microchip Technology |
High Vin, Low Iq Regulator 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC5225YM5-TR | Newark Electronics |
HIGH VIN, LOW IQ REGULATOR | Future Electronics |
LDO Regulator Pos 1.24V to 14V 0.15A 5-Pin 5SOT-23 T/R | Avnet America |
LDO, ADJ, 0.15A, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a MIC5225YM5-TR?
Additional datasheets, footprints and schematics for MIC5225YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5225YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5225YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5225YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5225YM5-TR fall under?
The MIC5225YM5-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC5225YM5-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5225YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5225YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5225YM5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC5225YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5225YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5225YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5225YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.